Aker Technology USA Corporation Crystal, Smd, Ceramic, 10.000Mhz; Frequency Nom Aker C7S-10.000-12-3030-X

Description
CRYSTAL, SMD, CERAMIC, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C7S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, SMD, CERAMIC, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C7S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Smd, Ceramic, 10.000Mhz; Frequency Nom Aker - 94M6769 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd, Ceramic, 10.000Mhz; Frequency Nom Aker
94M6769
Crystal, Smd, Ceramic, 10.000Mhz; Frequency Nom Aker 94M6769
CRYSTAL, SMD, CERAMIC, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C7S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD, CERAMIC, 10.000MHZ; Frequency Nom:10MHz; Crystal Case:SMD, 7mm x 5mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C7S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6769
Product Name Crystal, Smd, Ceramic, 10.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Units - 8136087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
4 Pin Crystal C7S - C7S-24.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMLF-3215 32.768KHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details