CRYSTAL, SMD CER 18.432MHZ; Frequency Nom:18.432MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Crystals |
| Product Number | 94M6761 |
| Product Name | Crystal, Smd Cer 18.432Mhz; Frequency Nom Aker |
| Package / Form Factor | Surface Mount |
| Features / Standards | RoHS |
| Frequency | 18.43 MHz |