Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-8.000-10-3030-X-R

Description
Crystal, 3.20mm x2.50mm,8MHz,10pF,-4 0-85C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,8MHz,10pF,-4 0-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-8.000-10-3030-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-8.000-10-3030-X-R
4 Pin Crystal C3E C3E-8.000-10-3030-X-R
Crystal, 3.20mm x2.50mm,8MHz,10pF,-4 0-85C

Crystal, 3.20mm x2.50mm,8MHz,10pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C3E-8.000-10-3030-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-8.000-10-3030-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-8.000-10-3030-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

8MHz ±30ppm Crystal 10pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-8.000-10-3030-X-R 3997-C3E-8.000-10-3030-X-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720347P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 10 MHz
View Details
Surface Mount Crystals - ECS-100-20-5G3XDS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers