Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-32.000-12-1010-R

Description
Crystal, 3.20mm x2.50mm,32MHz,12pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,32MHz,12pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-32.000-12-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-32.000-12-1010-R
4 Pin Crystal C3E C3E-32.000-12-1010-R
Crystal, 3.20mm x2.50mm,32MHz,12pF.- 20-70C

Crystal, 3.20mm x2.50mm,32MHz,12pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-32.000-12-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-32.000-12-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-32.000-12-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 12pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-32.000-12-1010-R 3997-C3E-32.000-12-1010-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC572TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-8.2PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 8.2 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details