Aker Technology USA Corporation 4 Pin Crystal C3E C3E-32.000-12-1010-M

Description
Crystal, 3.20mm x2.50mm,32MHz,12pF.- 20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,32MHz,12pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for oscillator circuits in the frequency range of 8.000 to 156.250 MHz. It supports fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz, with load capacitance options from 6 to 47 pF. The part C3E-32.000-12-1010-M operates at 32.000 MHz with 12 pF load capacitance, has a frequency tolerance of ±10 ppm and frequency stability of ±10 ppm over the temperature range of −20 °C to +70 °C, with a maximum drive level of 100 µW and aging of ±3 ppm per year. Equivalent series resistance is 30 ohms maximum for fundamental mode at 32.000 MHz, and insulation resistance is 500 MΩ at 100 Vdc. The storage temperature range is −55 °C to +125 °C, and the unit is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for oscillator circuits in the frequency range of 8.000 to 156.250 MHz. It supports fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz, with load capacitance options from 6 to 47 pF. The part C3E-32.000-12-1010-M operates at 32.000 MHz with 12 pF load capacitance, has a frequency tolerance of ±10 ppm and frequency stability of ±10 ppm over the temperature range of −20 °C to +70 °C, with a maximum drive level of 100 µW and aging of ±3 ppm per year. Equivalent series resistance is 30 ohms maximum for fundamental mode at 32.000 MHz, and insulation resistance is 500 MΩ at 100 Vdc. The storage temperature range is −55 °C to +125 °C, and the unit is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-32.000-12-1010-M
4 Pin Crystal C3E C3E-32.000-12-1010-M
Crystal, 3.20mm x2.50mm,32MHz,12pF.- 20-70C

Crystal, 3.20mm x2.50mm,32MHz,12pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-32.000-12-1010-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C2E - C2E-24.00-10-5050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
Crystal Oscillators - 6719797 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-12.000-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers