Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-32.000-10-1010-R

Description
Crystal, 3.20mm x2.50mm,32MHz,10pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,32MHz,10pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-32.000-10-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-32.000-10-1010-R
4 Pin Crystal C3E C3E-32.000-10-1010-R
Crystal, 3.20mm x2.50mm,32MHz,10pF.- 20-70C

Crystal, 3.20mm x2.50mm,32MHz,10pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-32.000-10-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-32.000-10-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-32.000-10-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-32.000-10-1010-R 3997-C3E-32.000-10-1010-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-33-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Units - 1775251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details