Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-30.000-12-1020-X-R

Description
Crystal, 3.20mm x2.50mm,30MHz,12pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,30MHz,12pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-30.000-12-1020-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-30.000-12-1020-X-R
4 Pin Crystal C3E C3E-30.000-12-1020-X-R
Crystal, 3.20mm x2.50mm,30MHz,12pF,- 40-85C

Crystal, 3.20mm x2.50mm,30MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C3E-30.000-12-1020-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-30.000-12-1020-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-30.000-12-1020-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

30MHz ±20ppm Crystal 12pF 120 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-30.000-12-1020-X-R 3997-C3E-30.000-12-1020-X-RCT-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366374-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QC - Win Source Electronics
Specs
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
Frequency Tolerance 20 %
View Details
4 suppliers
Through Hole Crystals - ECS-110.5-32-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
2 Pin Crystal CAA - CAA-24.000-22-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 24 MHz
Load Capacitance 22 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details