Aker Technology USA Corporation 4 Pin Crystal C3E C3E-26.000-12-1010-M

Description
Crystal, 3.20mm x2.50mm,26MHz,12pF.- 20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,26MHz,12pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for microprocessor applications. It supports fundamental mode oscillation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The part has a load capacitance of 12 pF, a frequency tolerance of ±10 ppm at 25°C, and a frequency stability of ±10 ppm over the temperature range of -40 to +85°C. It operates within -40 to +85°C, has a maximum drive level of 100 µW, an equivalent series resistance of 50 Ω at 26.000 MHz, and an aging rate of ±3 ppm per year. Insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface-mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for microprocessor applications. It supports fundamental mode oscillation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The part has a load capacitance of 12 pF, a frequency tolerance of ±10 ppm at 25°C, and a frequency stability of ±10 ppm over the temperature range of -40 to +85°C. It operates within -40 to +85°C, has a maximum drive level of 100 µW, an equivalent series resistance of 50 Ω at 26.000 MHz, and an aging rate of ±3 ppm per year. Insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-26.000-12-1010-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-26.000-12-1010-M
4 Pin Crystal C3E C3E-26.000-12-1010-M
Crystal, 3.20mm x2.50mm,26MHz,12pF.- 20-70C

Crystal, 3.20mm x2.50mm,26MHz,12pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-26.000-12-1010-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-9.216-22-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 9.22 MHz
Load Capacitance 22 pF
View Details
4 Pin Crystal C5S - C5S-16.000-12-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 16 MHz
Load Capacitance 12 pF
View Details
2 Pin Crystal CAA - CAA-20.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 20 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-16.000-8-3030-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details