Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-24.576-12-1010-R

Description
Crystal, 3.20mm x2.50mm,24.576MHz,12 pF.-20-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,24.576MHz,12 pF.-20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.576-12-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.576-12-1010-R
4 Pin Crystal C3E C3E-24.576-12-1010-R
Crystal, 3.20mm x2.50mm,24.576MHz,12 pF.-20-70C

Crystal, 3.20mm x2.50mm,24.576MHz,12pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-24.576-12-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-24.576-12-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-24.576-12-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
24.576MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

24.576MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-24.576-12-1010-R 3997-C3E-24.576-12-1010-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-10PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-10.000-18-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 10 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystal Units - 1734394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details