Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-24.000-8-1015-R

Description
Crystal, 3.20mm x2.50mm,24MHz,8pF.-2 0-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,24MHz,8pF.-2 0-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-8-1015-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-8-1015-R
4 Pin Crystal C3E C3E-24.000-8-1015-R
Crystal, 3.20mm x2.50mm,24MHz,8pF.-2 0-70C

Crystal, 3.20mm x2.50mm,24MHz,8pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-24.000-8-1015-RTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-24.000-8-1015-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-24.000-8-1015-RCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-24.000-8-1015-R 3997-C3E-24.000-8-1015-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ12.5PF20TAQCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - 50-ECS-100-12-33B2-CTP-TRCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12 pF
View Details
Crystal Units - 6719224 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details