Aker Technology USA Corporation 4 Pin Crystal C3E C3E-24.000-8-1010-M

Description
Crystal, 3.20mm x2.50mm,24MHz,8pF.-2 0-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,24MHz,8pF.-2 0-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for oscillator circuits in the frequency range of 8.000 to 156.250 MHz. It supports fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz, with load capacitance options of 6, 10, 12, 16, 18, 20, and 32 pF. Frequency tolerance is selectable up to ±10 ppm, and frequency stability up to ±10 ppm (limited to -30 to +85 °C), with aging of ±3 ppm per year max. Drive level is limited to 100 µW max, and insulation resistance is 500 MΩ at 100 Vdc. ESR for a 24.000 MHz fundamental mode is 50 Ω max. Operating temperature range is standard -20 to +70 °C, with optional extended ranges. RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for oscillator circuits in the frequency range of 8.000 to 156.250 MHz. It supports fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz, with load capacitance options of 6, 10, 12, 16, 18, 20, and 32 pF. Frequency tolerance is selectable up to ±10 ppm, and frequency stability up to ±10 ppm (limited to -30 to +85 °C), with aging of ±3 ppm per year max. Drive level is limited to 100 µW max, and insulation resistance is 500 MΩ at 100 Vdc. ESR for a 24.000 MHz fundamental mode is 50 Ω max. Operating temperature range is standard -20 to +70 °C, with optional extended ranges. RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-8-1010-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-8-1010-M
4 Pin Crystal C3E C3E-24.000-8-1010-M
Crystal, 3.20mm x2.50mm,24MHz,8pF.-2 0-70C

Crystal, 3.20mm x2.50mm,24MHz,8pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-24.000-8-1010-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-6.000-20-2030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 6 MHz
Load Capacitance 20 pF
View Details
4 Pin Crystal C1E - C1E-32.000-8-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details