Aker Technology Company, Ltd. Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker C3E-24.000-12-50100-X1

Description
CRYSTAL, 24MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 24MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker - 76Y3055 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker
76Y3055
Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker 76Y3055
CRYSTAL, 24MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 24MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:24MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 76Y3055
Product Name Crystal, 24Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillators - 7675260 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details