Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-24.000-10-1010-R

Description
Crystal, 3.20mm x2.50mm,24MHz,10pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,24MHz,10pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-24.000-10-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-24.000-10-1010-R
4 Pin Crystal C3E C3E-24.000-10-1010-R
Crystal, 3.20mm x2.50mm,24MHz,10pF.- 20-70C

Crystal, 3.20mm x2.50mm,24MHz,10pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-24.000-10-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-24.000-10-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-24.000-10-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-24.000-10-1010-R 3997-C3E-24.000-10-1010-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CTS3 - CTS3-32.768-12.5-20-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CTS3
Frequency 0.0328 MHz
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 6727590 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystals - 50-ECS-120-10-33B2-CWN-TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 15 ppm
Load Capacitance 10 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-F series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details