Aker Technology USA Corporation 4 Pin Crystal C3E C3E-20.000-10-1530-X-M

Description
Crystal, 3.20mm x2.50mm,20MHz,10pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,20MHz,10pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Microprocessor crystal unit in a 3.2 mm × 2.5 mm surface mount, 4-pad ceramic-metal package with seam sealing, operating at 20.000 MHz with 10 pF load capacitance, ±15 ppm frequency tolerance, ±30 ppm frequency stability over -40 to +85 °C, fundamental mode of oscillation, and 100 μW maximum drive level. Aged ±3 ppm per year maximum, with insulation resistance of 500 MΩ at 100 Vdc. Packaged in 250-piece reels.

Datasheet Summary
Powered by GS/AI

Microprocessor crystal unit in a 3.2 mm × 2.5 mm surface mount, 4-pad ceramic-metal package with seam sealing, operating at 20.000 MHz with 10 pF load capacitance, ±15 ppm frequency tolerance, ±30 ppm frequency stability over -40 to +85 °C, fundamental mode of oscillation, and 100 μW maximum drive level. Aged ±3 ppm per year maximum, with insulation resistance of 500 MΩ at 100 Vdc. Packaged in 250-piece reels.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-20.000-10-1530-X-M
4 Pin Crystal C3E C3E-20.000-10-1530-X-M
Crystal, 3.20mm x2.50mm,20MHz,10pF,- 40-85C

Crystal, 3.20mm x2.50mm,20MHz,10pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-20.000-10-1530-X-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-16.000-18-30100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C5S - C5S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details