Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-16.000-8-1015-R

Description
Crystal, 3.20mm x2.50mm,16MHz,8pF.-2 0-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,16MHz,8pF.-2 0-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-16.000-8-1015-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-16.000-8-1015-R
4 Pin Crystal C3E C3E-16.000-8-1015-R
Crystal, 3.20mm x2.50mm,16MHz,8pF.-2 0-70C

Crystal, 3.20mm x2.50mm,16MHz,8pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-16.000-8-1015-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-16.000-8-1015-RCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-16.000-8-1015-RDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-16.000-8-1015-R 3997-C3E-16.000-8-1015-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - XC548TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details