Aker Technology Company, Ltd. Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker C3E-16.000-12-50100-X1

Description
CRYSTAL, 16MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 16MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker - 76Y3052 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker
76Y3052
Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker 76Y3052
CRYSTAL, 16MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 16MHZ, 12PF, 3.2MM X 2.5MM; Frequency Nom:16MHz; Crystal Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:100ppm; Load Capacitance:12pF; Frequency Tolerance + / -:50ppm; Product Range:C3E X1 Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 76Y3052
Product Name Crystal, 16Mhz, 12Pf, 3.2Mm X 2.5Mm; Frequency Nom Aker
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-9.216-22-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 9.22 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TAQCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 50MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 50 MHz
View Details
Crystal Units - 1734735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details