Aker Technology USA Corporation Crystal Units C3E-16.000-12-3030-X

Description
AKER C3E-16.000-12-3030-X Crystal
Request a Quote Datasheet
Description
AKER C3E-16.000-12-3030-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719520
Crystal Units 6719520
AKER C3E-16.000-12-3030-X Crystal

AKER C3E-16.000-12-3030-X Crystal

Supplier's Site
Crystal Units - 6719520P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719520P
Crystal Units 6719520P
AKER C3E-16.000-12-3030-X Crystal

AKER C3E-16.000-12-3030-X Crystal

Supplier's Site
Crystal Units - 1734545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734545
Crystal Units 1734545
AKER C3E-16.000-12-3030-X Crystal

AKER C3E-16.000-12-3030-X Crystal

Supplier's Site
Crystal, Smd Cer 16.000Mhz; Frequency Nom Aker - 94M6733 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 16.000Mhz; Frequency Nom Aker
94M6733
Crystal, Smd Cer 16.000Mhz; Frequency Nom Aker 94M6733
CRYSTAL, SMD CER 16.000MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER 16.000MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C3E Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719520 6719520P 94M6733
Product Name Crystal Units Crystal Units Crystal, Smd Cer 16.000Mhz; Frequency Nom Aker
Package / Form Factor Smd Surface Mount Surface Mount
Features / Standards RoHS RoHS RoHS
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-8-33B2Q-JVY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
TCXO (Temperature Compensated Crystal Oscillator) - TC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 9.5 to 66 MHz
View Details