Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-16.000-12-1015-R

Description
Crystal, 3.20mm x2.50mm,16MHz,12pF.- 20-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,16MHz,12pF.- 20-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-16.000-12-1015-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-16.000-12-1015-R
4 Pin Crystal C3E C3E-16.000-12-1015-R
Crystal, 3.20mm x2.50mm,16MHz,12pF.- 20-70C

Crystal, 3.20mm x2.50mm,16MHz,12pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-16.000-12-1015-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-16.000-12-1015-RCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-16.000-12-1015-RDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

16MHz ±10ppm Crystal 12pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-16.000-12-1015-R 3997-C3E-16.000-12-1015-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details
4 Pin Crystal C2E - C2E-16.000-16-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 16 pF
View Details
Surface Mount Crystals - ECS-120-32-28AX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers