Aker Technology USA Corporation Crystal Units C3E-16.000-12-1010-X

Description
AKER C3E-16.000-12-1010-X Crystal
Request a Quote Datasheet
Description
AKER C3E-16.000-12-1010-X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719589 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719589
Crystal Units 6719589
AKER C3E-16.000-12-1010-X Crystal

AKER C3E-16.000-12-1010-X Crystal

Supplier's Site
Crystal Units - 6719589P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719589P
Crystal Units 6719589P
AKER C3E-16.000-12-1010-X Crystal

AKER C3E-16.000-12-1010-X Crystal

Supplier's Site
Crystal Units - 1735927 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1735927
Crystal Units 1735927
AKER C3E-16.000-12-1010-X Crystal

AKER C3E-16.000-12-1010-X Crystal

Supplier's Site
Crystal, 2.5X3Mm, Cer, 16.000Mhz; Frequency Nom Aker - 49P5005 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 2.5X3Mm, Cer, 16.000Mhz; Frequency Nom Aker
49P5005
Crystal, 2.5X3Mm, Cer, 16.000Mhz; Frequency Nom Aker 49P5005
CRYSTAL, 2.5X3MM, CER, 16.000MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, 2.5X3MM, CER, 16.000MHZ; Frequency Nom:16MHz; Crystal Case:SMD, 3.4mm x 2.7mm; Frequency Stability + / -:10ppm; Load Capacitance:12pF; Frequency Tolerance + / -:10ppm; Product Range:C3E Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719589 6719589P 49P5005
Product Name Crystal Units Crystal Units Crystal, 2.5X3Mm, Cer, 16.000Mhz; Frequency Nom Aker
Package / Form Factor Smd Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal CA4 - CA4-9.216-22-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 9.22 MHz
Load Capacitance 22 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-120-20-20BM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
SMD All Ceramic Crystal Resonator - SMAC-7050H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 6 to 28.22 MHz
View Details