Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-16.000-10-2050-X1-R

Description
Crystal, 3.20mm x2.50mm,16MHz,10pF,- 40-125C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,16MHz,10pF,- 40-125C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for operating frequencies from 8.000 to 156.250 MHz in fundamental or third overtone modes. This part operates at 16.000 MHz with a 10 pF load capacitance, ±20 ppm frequency tolerance at 25°C, and ±50 ppm frequency stability over the -40 to +105°C temperature range. It has a maximum drive level of 100 µW, equivalent series resistance of 60 ohms, and operates with an insulation resistance of at least 500 MΩ at 100 Vdc. Aging is maximized at 3 ppm per year. The unit is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for operating frequencies from 8.000 to 156.250 MHz in fundamental or third overtone modes. This part operates at 16.000 MHz with a 10 pF load capacitance, ±20 ppm frequency tolerance at 25°C, and ±50 ppm frequency stability over the -40 to +105°C temperature range. It has a maximum drive level of 100 µW, equivalent series resistance of 60 ohms, and operates with an insulation resistance of at least 500 MΩ at 100 Vdc. Aging is maximized at 3 ppm per year. The unit is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-16.000-10-2050-X1-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-16.000-10-2050-X1-R
4 Pin Crystal C3E C3E-16.000-10-2050-X1-R
Crystal, 3.20mm x2.50mm,16MHz,10pF,- 40-125C

Crystal, 3.20mm x2.50mm,16MHz,10pF,-40-125C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-16.000-10-2050-X1-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-12-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 12 pF
View Details
Crystal Oscillators - 7960640 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Surface Mount Crystals - ECS-120-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
VCXO (Voltage Controlled Crystal Oscillator) - VC800 - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5 mm
Features / Standards RoHS; Lead-Free
Frequency 2 to 66 MHz
View Details