Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-12.000-8-3030-R

Description
Crystal, 3.20mm x2.50mm,12MHz,8pF.-2 0-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,12MHz,8pF.-2 0-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-12.000-8-3030-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-12.000-8-3030-R
4 Pin Crystal C3E C3E-12.000-8-3030-R
Crystal, 3.20mm x2.50mm,12MHz,8pF.-2 0-70C

Crystal, 3.20mm x2.50mm,12MHz,8pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-12.000-8-3030-RTR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-12.000-8-3030-RCT-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-12.000-8-3030-RDKR-ND - DigiKey
Thief River Falls, MN, United States
12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

12MHz ±30ppm Crystal 8pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-12.000-8-3030-R 3997-C3E-12.000-8-3030-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - CSM-12 - ECS Inc. International
ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.58 to 30 MHz
View Details
Crystal Units - 7753694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 15 pF
View Details