Aker Technology USA Corporation 4 Pin Crystal C3E C3E-12.000-8-1010-M

Description
Crystal, 3.20mm x2.50mm,12MHz,8pF.-2 0-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,12MHz,8pF.-2 0-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm x 2.5 mm surface mount crystal unit with four pads and a seam-sealed ceramic-metal package, designed for microprocessor applications. It supports fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The unit specified operates at 12.000 MHz with a load capacitance of 8 pF, has a frequency tolerance of ±10 ppm at 25°C, and a frequency stability of ±10 ppm over the temperature range of -40 to +85°C. It has a maximum drive level of 100 µW, an equivalent series resistance of 80 ohms, and an aging rate of ±3 ppm per year. The operating temperature range is -40 to +85°C, with storage from -55 to +125°C. Insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm x 2.5 mm surface mount crystal unit with four pads and a seam-sealed ceramic-metal package, designed for microprocessor applications. It supports fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The unit specified operates at 12.000 MHz with a load capacitance of 8 pF, has a frequency tolerance of ±10 ppm at 25°C, and a frequency stability of ±10 ppm over the temperature range of -40 to +85°C. It has a maximum drive level of 100 µW, an equivalent series resistance of 80 ohms, and an aging rate of ±3 ppm per year. The operating temperature range is -40 to +85°C, with storage from -55 to +125°C. Insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-12.000-8-1010-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-12.000-8-1010-M
4 Pin Crystal C3E C3E-12.000-8-1010-M
Crystal, 3.20mm x2.50mm,12MHz,8pF.-2 0-70C

Crystal, 3.20mm x2.50mm,12MHz,8pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-12.000-8-1010-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-48.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 48 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6719397 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-8.000-10-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-13.560-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 13.56 MHz
Load Capacitance 12 pF
View Details