Aker Technology USA Corporation 4 Pin Crystal C3E C3E-12.000-18-3030-M

Description
Crystal, 3.20mm x2.50mm,12MHz,18pF.- 20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,12MHz,18pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C3E-12.000-18-3030-M is a 3.2 mm × 2.5 mm surface-mount crystal unit with 18 pF load capacitance, operating at 12.000 MHz in fundamental mode, with ±30 ppm frequency tolerance and ±30 ppm frequency stability over -20 to +70 °C, and packaged in a 250-piece reel.

Datasheet Summary
Powered by GS/AI

C3E-12.000-18-3030-M is a 3.2 mm × 2.5 mm surface-mount crystal unit with 18 pF load capacitance, operating at 12.000 MHz in fundamental mode, with ±30 ppm frequency tolerance and ±30 ppm frequency stability over -20 to +70 °C, and packaged in a 250-piece reel.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-12.000-18-3030-M
4 Pin Crystal C3E C3E-12.000-18-3030-M
Crystal, 3.20mm x2.50mm,12MHz,18pF.- 20-70C

Crystal, 3.20mm x2.50mm,12MHz,18pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-12.000-18-3030-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-8-2020-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal CA4 - CA4-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 25 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details