Aker Technology USA Corporation 4 Pin Crystal C3E C3E-12.000-12-1015-X-M

Description
Crystal, 3.20mm x2.50mm,12MHz,12pF,- 40-85C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,12MHz,12pF,- 40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for oscillator circuits operating from 8.000 to 156.250 MHz. It supports fundamental mode from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The unit has a load capacitance range of 6 to 47 pF, a maximum drive level of 100 µW, and equivalent series resistance of 80 Ω max at 12.000 MHz in fundamental mode. Operating temperature ranges include -20 to +70 °C standard, with optional extended ranges up to -40 to +125 °C. Frequency tolerance is selectable up to ±10 ppm, and frequency stability up to ±10 ppm (limited to -30 to +85 °C). Aging is ±3 ppm per year max, insulation resistance is 500 MΩ at 100 Vdc, and RoHS compliance is confirmed.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 mm × 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal seam-sealed package, designed for oscillator circuits operating from 8.000 to 156.250 MHz. It supports fundamental mode from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The unit has a load capacitance range of 6 to 47 pF, a maximum drive level of 100 µW, and equivalent series resistance of 80 Ω max at 12.000 MHz in fundamental mode. Operating temperature ranges include -20 to +70 °C standard, with optional extended ranges up to -40 to +125 °C. Frequency tolerance is selectable up to ±10 ppm, and frequency stability up to ±10 ppm (limited to -30 to +85 °C). Aging is ±3 ppm per year max, insulation resistance is 500 MΩ at 100 Vdc, and RoHS compliance is confirmed.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-12.000-12-1015-X-M
4 Pin Crystal C3E C3E-12.000-12-1015-X-M
Crystal, 3.20mm x2.50mm,12MHz,12pF,- 40-85C

Crystal, 3.20mm x2.50mm,12MHz,12pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-12.000-12-1015-X-M
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

2 Pin Crystal CAA - CAA-12.000-18-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C2E - C2E-16.000-12-3030-X-R3 - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C2E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details