Aker Technology Company, Ltd. 4 Pin Crystal C2E C2E-48.000-10-1020-X-R

Description
Crystal, 2.00mm x1.60mm,48MHz,10pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,48MHz,10pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-48.000-10-1020-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-48.000-10-1020-X-R
4 Pin Crystal C2E C2E-48.000-10-1020-X-R
Crystal, 2.00mm x1.60mm,48MHz,10pF,- 40-85C

Crystal, 2.00mm x1.60mm,48MHz,10pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C2E-48.000-10-1020-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48MHZ SMD FOR WIFI

CRYSTAL 48MHZ SMD FOR WIFI

Buy Now Datasheet
Crystals - 3997-C2E-48.000-10-1020-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48MHZ SMD FOR WIFI

CRYSTAL 48MHZ SMD FOR WIFI

Buy Now Datasheet
Crystals - 3997-C2E-48.000-10-1020-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 48MHZ SMD FOR WIFI

CRYSTAL 48MHZ SMD FOR WIFI

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C2E-48.000-10-1020-X-R 3997-C2E-48.000-10-1020-X-RTR-ND
Product Name 4 Pin Crystal C2E Crystals
Package / Form Factor Surface Mount; C2E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 8149361P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
Surface Mount Crystals - ECS-120-12-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-40.000-10-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 40 MHz
Load Capacitance 10 pF
View Details
SMD Ceramic to Metal Crystal Resonator - SMCM-5032H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 5.0 x 3.2mm
Features / Standards RoHS; Lead-Free
Frequency 8 to 32 MHz
View Details