Aker Technology USA Corporation 4 Pin Crystal C2E C2E-40.000-10-1010-R

Description
Crystal, 2.50mm x 2.00mm,40MHz,10pF,-2 0°C ~ 70°C
Request a Quote
Description
Crystal, 2.50mm x 2.00mm,40MHz,10pF,-2 0°C ~ 70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C2E-40.000-10-1010-R is a 2.5 mm × 2.0 mm surface-mount crystal unit with four pads, designed for microprocessor applications. It operates at 40.000 MHz in fundamental mode with a load capacitance of 10 pF, frequency tolerance of ±10 ppm at 25°C, and frequency stability of ±10 ppm over the temperature range of -20°C to +70°C. The crystal has a maximum equivalent series resistance of 40 ohms, a drive level of 100 µW max, and an insulation resistance of 500 MΩ at 100 Vdc. It is seam-sealed in ceramic-metal packaging, meets RoHS standards, and is shipped in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The C2E-40.000-10-1010-R is a 2.5 mm × 2.0 mm surface-mount crystal unit with four pads, designed for microprocessor applications. It operates at 40.000 MHz in fundamental mode with a load capacitance of 10 pF, frequency tolerance of ±10 ppm at 25°C, and frequency stability of ±10 ppm over the temperature range of -20°C to +70°C. The crystal has a maximum equivalent series resistance of 40 ohms, a drive level of 100 µW max, and an insulation resistance of 500 MΩ at 100 Vdc. It is seam-sealed in ceramic-metal packaging, meets RoHS standards, and is shipped in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-40.000-10-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-40.000-10-1010-R
4 Pin Crystal C2E C2E-40.000-10-1010-R
Crystal, 2.50mm x 2.00mm,40MHz,10pF,-2 0°C ~ 70°C

Crystal, 2.50mm x 2.00mm,40MHz,10pF,-20°C ~ 70°C

Supplier's Site Datasheet
Crystals - 3997-C2E-40.000-10-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2520 40MHZ 10PF SMD

XTAL 2520 40MHZ 10PF SMD

Buy Now Datasheet
Crystals - 3997-C2E-40.000-10-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2520 40MHZ 10PF SMD

XTAL 2520 40MHZ 10PF SMD

Buy Now Datasheet
Crystals - 3997-C2E-40.000-10-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2520 40MHZ 10PF SMD

XTAL 2520 40MHZ 10PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C2E-40.000-10-1010-R 3997-C2E-40.000-10-1010-RDKR-ND
Product Name 4 Pin Crystal C2E Crystals
Package / Form Factor Surface Mount; C2E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719441 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C5S - C5S-9.984375-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 9.98 MHz
Load Capacitance 6 pF
View Details
2 Pin Crystal CAA - CAA-12.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C6S - C6S-24.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
2 suppliers