Aker Technology USA Corporation 4 Pin Crystal C2E C2E-20.000-10-2050-X1-R3

Description
Crystal, 2.00mm x1.60mm,20MHz,10pF,- 40-125C
Request a Quote
Description
Crystal, 2.00mm x1.60mm,20MHz,10pF,- 40-125C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C2E series is a 2.5 x 2.0 mm surface mount, 4-pad, seam-sealed ceramic-metal crystal unit for microprocessor applications, operating from 12.000 to 133.000 MHz in fundamental or third overtone modes. It supports load capacitances of 6 to 47 pF, with a maximum drive level of 100 µW and an insulation resistance of 500 MΩ at 100 Vdc. Frequency tolerance options include ±10, ±15, ±20, ±25, and ±30 ppm, and frequency stability options range from ±10 to ±100 ppm over temperature. The operating temperature range extends to -40 to +105 °C for the X1 option. ESR maximum values are 60 Ω for 20.000 to 24.999 MHz in fundamental mode. Aging is specified at ±3 ppm per year maximum. The unit is RoHS compliant and lead-free. Standard packaging is tape and reel, with options for 250, 1000, or 3000 pieces per reel.

Datasheet Summary
Powered by GS/AI

The C2E series is a 2.5 x 2.0 mm surface mount, 4-pad, seam-sealed ceramic-metal crystal unit for microprocessor applications, operating from 12.000 to 133.000 MHz in fundamental or third overtone modes. It supports load capacitances of 6 to 47 pF, with a maximum drive level of 100 µW and an insulation resistance of 500 MΩ at 100 Vdc. Frequency tolerance options include ±10, ±15, ±20, ±25, and ±30 ppm, and frequency stability options range from ±10 to ±100 ppm over temperature. The operating temperature range extends to -40 to +105 °C for the X1 option. ESR maximum values are 60 Ω for 20.000 to 24.999 MHz in fundamental mode. Aging is specified at ±3 ppm per year maximum. The unit is RoHS compliant and lead-free. Standard packaging is tape and reel, with options for 250, 1000, or 3000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-20.000-10-2050-X1-R3 - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-20.000-10-2050-X1-R3
4 Pin Crystal C2E C2E-20.000-10-2050-X1-R3
Crystal, 2.00mm x1.60mm,20MHz,10pF,- 40-125C

Crystal, 2.00mm x1.60mm,20MHz,10pF,-40-125C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C2E-20.000-10-2050-X1-R3
Product Name 4 Pin Crystal C2E
Package / Form Factor Surface Mount; C2E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-20.000-10-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-32.000-10-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details