Aker Technology Company, Ltd. 4 Pin Crystal C2E C2E-16.000-12-3030-X-R

Description
Crystal, 2.00mm x1.60mm,16MHz,12pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,16MHz,12pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C2E - C2E-16.000-12-3030-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C2E
C2E-16.000-12-3030-X-R
4 Pin Crystal C2E C2E-16.000-12-3030-X-R
Crystal, 2.00mm x1.60mm,16MHz,12pF,- 40-85C

Crystal, 2.00mm x1.60mm,16MHz,12pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C2E-16.000-12-3030-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C2E-16.000-12-3030-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C2E-16.000-12-3030-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

16MHz ±30ppm Crystal 12pF 90 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C2E-16.000-12-3030-X-R 3997-C2E-16.000-12-3030-X-RTR-ND
Product Name 4 Pin Crystal C2E Crystals
Package / Form Factor Surface Mount; C2E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
Crystal Units - 8149620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details