Aker Technology Company, Ltd. 4 Pin Crystal C1E C1E-76.800-8-1012-X-M

Description
Crystal, 2.00mm x1.60mm,76.8MHz,8pF, -40-85C
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,76.8MHz,8pF, -40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-76.800-8-1012-X-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-76.800-8-1012-X-M
4 Pin Crystal C1E C1E-76.800-8-1012-X-M
Crystal, 2.00mm x1.60mm,76.8MHz,8pF, -40-85C

Crystal, 2.00mm x1.60mm,76.8MHz,8pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C1E-76.800-8-1012-X-MDKR-ND - DigiKey
Thief River Falls, MN, United States
46.8MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

46.8MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-76.800-8-1012-X-MTR-ND - DigiKey
Thief River Falls, MN, United States
46.8MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

46.8MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C1E-76.800-8-1012-X-MCT-ND - DigiKey
Thief River Falls, MN, United States
46.8MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

46.8MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-76.800-8-1012-X-M 3997-C1E-76.800-8-1012-X-MDKR-ND
Product Name 4 Pin Crystal C1E Crystals
Package / Form Factor Surface Mount; C1E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
2 suppliers
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details