Aker Technology Company, Ltd. 4 Pin Crystal C1E Auto C1E-55.200-8-1035-A-X2-R

Description
Crystal, 2.00mm x1.60mm,55.2MHz,8pF, -40-105C AEC-Q200
Request a Quote Datasheet
Description
Crystal, 2.00mm x1.60mm,55.2MHz,8pF, -40-105C AEC-Q200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E Auto - C1E-55.200-8-1035-A-X2-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E Auto
C1E-55.200-8-1035-A-X2-R
4 Pin Crystal C1E Auto C1E-55.200-8-1035-A-X2-R
Crystal, 2.00mm x1.60mm,55.2MHz,8pF, -40-105C AEC-Q200

Crystal, 2.00mm x1.60mm,55.2MHz,8pF,-40-105C AEC-Q200

Supplier's Site Datasheet
Crystals - 3997-C1E-55.200-8-1035-A-X2-RDKR-ND - DigiKey
Thief River Falls, MN, United States
UWB CRYSTAL, 2016, 55.200MHZ, 8P

UWB CRYSTAL, 2016, 55.200MHZ, 8P

Buy Now Datasheet
Crystals - 3997-C1E-55.200-8-1035-A-X2-RTR-ND - DigiKey
Thief River Falls, MN, United States
UWB CRYSTAL, 2016, 55.200MHZ, 8P

UWB CRYSTAL, 2016, 55.200MHZ, 8P

Buy Now Datasheet
Crystals - 3997-C1E-55.200-8-1035-A-X2-RCT-ND - DigiKey
Thief River Falls, MN, United States
UWB CRYSTAL, 2016, 55.200MHZ, 8P

UWB CRYSTAL, 2016, 55.200MHZ, 8P

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-55.200-8-1035-A-X2-R 3997-C1E-55.200-8-1035-A-X2-RDKR-ND
Product Name 4 Pin Crystal C1E Auto Crystals
Package / Form Factor Surface Mount; C1E Auto Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-100-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
2 suppliers
4 Pin Crystal C6S - C6S-11.0592-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 11.06 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details