Aker Technology USA Corporation 4 Pin Crystal C1E C1E-40.000-8-1010-R

Description
Crystal, 2.00mm x 1.60mm,40MHz,8pF,-20 °C ~ 70°C
Request a Quote
Description
Crystal, 2.00mm x 1.60mm,40MHz,8pF,-20 °C ~ 70°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C1E series is a 2.0 mm × 1.6 mm surface-mount, 4-pad crystal unit with a seam-sealed ceramic-metal package, operating from 16.000 to 96.000 MHz in fundamental mode. It supports load capacitances of 6 to 47 pF, has a maximum drive level of 100 µW, and an insulation resistance of 500 MΩ at 100 Vdc. Frequency tolerance options include ±10 ppm, ±15 ppm, ±20 ppm, ±25 ppm, or ±30 ppm, and frequency stability options range from ±15 ppm to ±50 ppm over temperature ranges of -20°C to +70°C, -40°C to +85°C, -40°C to +105°C, or -40°C to +125°C. ESR is 60 Ω max for frequencies between 36.000 and 96.000 MHz. Aging is ±3 ppm per year maximum. The unit is RoHS compliant and lead-free.

Datasheet Summary
Powered by GS/AI

The C1E series is a 2.0 mm × 1.6 mm surface-mount, 4-pad crystal unit with a seam-sealed ceramic-metal package, operating from 16.000 to 96.000 MHz in fundamental mode. It supports load capacitances of 6 to 47 pF, has a maximum drive level of 100 µW, and an insulation resistance of 500 MΩ at 100 Vdc. Frequency tolerance options include ±10 ppm, ±15 ppm, ±20 ppm, ±25 ppm, or ±30 ppm, and frequency stability options range from ±15 ppm to ±50 ppm over temperature ranges of -20°C to +70°C, -40°C to +85°C, -40°C to +105°C, or -40°C to +125°C. ESR is 60 Ω max for frequencies between 36.000 and 96.000 MHz. Aging is ±3 ppm per year maximum. The unit is RoHS compliant and lead-free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-40.000-8-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-40.000-8-1010-R
4 Pin Crystal C1E C1E-40.000-8-1010-R
Crystal, 2.00mm x 1.60mm,40MHz,8pF,-20 °C ~ 70°C

Crystal, 2.00mm x 1.60mm,40MHz,8pF,-20°C ~ 70°C

Supplier's Site Datasheet
Crystals - 3997-C1E-40.000-8-1010-RDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 40MHZ 8PF SMD

XTAL 2016 40MHZ 8PF SMD

Buy Now Datasheet
Crystals - 3997-C1E-40.000-8-1010-RTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 40MHZ 8PF SMD

XTAL 2016 40MHZ 8PF SMD

Buy Now Datasheet
Crystals - 3997-C1E-40.000-8-1010-RCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 2016 40MHZ 8PF SMD

XTAL 2016 40MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C1E-40.000-8-1010-R 3997-C1E-40.000-8-1010-RDKR-ND
Product Name 4 Pin Crystal C1E Crystals
Package / Form Factor Surface Mount; C1E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719270 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-26.000-10-1010-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 26 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C3E - C3E-12.000-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-25.000-8-1020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details