Aker Technology USA Corporation 4 Pin Crystal C1E C1E-32.000-7-1010-R

Description
Crystal, 2.00mm x1.60mm,32MHz,7pF,-2 0-70C
Request a Quote
Description
Crystal, 2.00mm x1.60mm,32MHz,7pF,-2 0-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

C1E Series microprocessor crystal unit, 2.0 x 1.6 mm surface mount with 4-pad ceramic-metal seam-sealed package, operates at 32.000 MHz with 7 pF load capacitance, fundamental mode, ±10 ppm frequency tolerance at 25°C, ±10 ppm frequency stability over -20 to +70°C, ESR of 80 Ω max, drive level up to 100 μW, and aging of ±3 ppm/year. Storage temperature range is -55 to +125°C. RoHS compliant and lead free.

Datasheet Summary
Powered by GS/AI

C1E Series microprocessor crystal unit, 2.0 x 1.6 mm surface mount with 4-pad ceramic-metal seam-sealed package, operates at 32.000 MHz with 7 pF load capacitance, fundamental mode, ±10 ppm frequency tolerance at 25°C, ±10 ppm frequency stability over -20 to +70°C, ESR of 80 Ω max, drive level up to 100 μW, and aging of ±3 ppm/year. Storage temperature range is -55 to +125°C. RoHS compliant and lead free.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C1E - C1E-32.000-7-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C1E
C1E-32.000-7-1010-R
4 Pin Crystal C1E C1E-32.000-7-1010-R
Crystal, 2.00mm x1.60mm,32MHz,7pF,-2 0-70C

Crystal, 2.00mm x1.60mm,32MHz,7pF,-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C1E-32.000-7-1010-R
Product Name 4 Pin Crystal C1E
Package / Form Factor Surface Mount; C1E
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719236 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
4 Pin Crystal C3E - C3E-20.000-8-3050-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-12.000-18-3030-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details