Aker Technology USA Corporation 4 Pin Crystal C12 C12-76.800-8-2020-X-R

Description
Crystal, 1.20mmx 1.00mm,76.8MHz,8pF,- 40°C ~ 85°C
Request a Quote
Description
Crystal, 1.20mmx 1.00mm,76.8MHz,8pF,- 40°C ~ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C12 series is a 1.2 mm × 1.0 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for frequencies from 32.000 to 80.000 MHz in fundamental mode. It operates over temperature ranges from -40 to +125 °C, with a load capacitance of 6 to 47 pF and a maximum drive level of 100 µW. The equivalent series resistance is 80 Ω max for frequencies from 61.001 to 80.000 MHz. Aging is ±3 ppm per year, and insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free, shipped in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The C12 series is a 1.2 mm × 1.0 mm surface-mount crystal unit with a 4-pad ceramic-metal package, designed for frequencies from 32.000 to 80.000 MHz in fundamental mode. It operates over temperature ranges from -40 to +125 °C, with a load capacitance of 6 to 47 pF and a maximum drive level of 100 µW. The equivalent series resistance is 80 Ω max for frequencies from 61.001 to 80.000 MHz. Aging is ±3 ppm per year, and insulation resistance is 500 MΩ at 100 Vdc. The unit is RoHS compliant and lead-free, shipped in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C12 - C12-76.800-8-2020-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C12
C12-76.800-8-2020-X-R
4 Pin Crystal C12 C12-76.800-8-2020-X-R
Crystal, 1.20mmx 1.00mm,76.8MHz,8pF,- 40°C ~ 85°C

Crystal, 1.20mmx 1.00mm,76.8MHz,8pF,-40°C ~ 85°C

Supplier's Site Datasheet
Crystals - 3997-C12-76.800-8-2020-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
XTAL 1210 76.8MHZ 8PF SMD

XTAL 1210 76.8MHZ 8PF SMD

Buy Now Datasheet
Crystals - 3997-C12-76.800-8-2020-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 1210 76.8MHZ 8PF SMD

XTAL 1210 76.8MHZ 8PF SMD

Buy Now Datasheet
Crystals - 3997-C12-76.800-8-2020-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 1210 76.8MHZ 8PF SMD

XTAL 1210 76.8MHZ 8PF SMD

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C12-76.800-8-2020-X-R 3997-C12-76.800-8-2020-X-RCT-ND
Product Name 4 Pin Crystal C12 Crystals
Package / Form Factor Surface Mount; C12 Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719280 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-3050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details