Aker Technology Company, Ltd. Crystal, Hc49/u, Tht, 7.3728Mhz; Frequency Nom Aker C-7.3728-18-3050-X

Description
CRYSTAL, HC49/U, THT, 7.3728MHZ; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/U, THT, 7.3728MHZ; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/u, Tht, 7.3728Mhz; Frequency Nom Aker - 94M6504 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/u, Tht, 7.3728Mhz; Frequency Nom Aker
94M6504
Crystal, Hc49/u, Tht, 7.3728Mhz; Frequency Nom Aker 94M6504
CRYSTAL, HC49/U, THT, 7.3728MHZ; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating RoHS Compliant: Yes

CRYSTAL, HC49/U, THT, 7.3728MHZ; Frequency Nom:7.3728MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6504
Product Name Crystal, Hc49/u, Tht, 7.3728Mhz; Frequency Nom Aker
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-20-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Units - 1734374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-9PF-20-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 9 pF
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details