Aker Technology Company, Ltd. Crystal, Hc49/u, Tht, 20.000Mhz; Frequency Nom Aker C-20.000-18-3050-X

Description
CRYSTAL, HC49/U, THT, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/U, THT, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/u, Tht, 20.000Mhz; Frequency Nom Aker - 94M6492 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/u, Tht, 20.000Mhz; Frequency Nom Aker
94M6492
Crystal, Hc49/u, Tht, 20.000Mhz; Frequency Nom Aker 94M6492
CRYSTAL, HC49/U, THT, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, HC49/U, THT, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:Through Hole, 11mm x 4.56mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6492
Product Name Crystal, Hc49/u, Tht, 20.000Mhz; Frequency Nom Aker
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-S-19A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 8149415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details