Aitech Defense Systems, Inc. M222 High Density Solid State Flash Memory PM

Description
Up to 128 GB NAND flash memory in two (2) banks. Up to 128 GB NAND Flash Memory in Two (2) Arrays Transfer rate of up to 130 MB/s High Performance Flash Controller Low Power Consumption PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz Wind River VxWorks & Green Hills® INTEGRITY® Real Time OS Support Flash Low Level (FLL) Driver Basic Read/Write/Erase Functionality Detection & Mapping of Bad Blocks Write Protection Interleaving Support for Flash Banks Optional Flash Memory Manager (FMM) for VxWorks Full File System Read/Write Emulation Detection & Mapping of Bad Blocks Write Protection Wear Leveling Automatic Block Management Error Correction Code Parallel Access to Both Flash Banks Support for GHS INTEGRITY FFS, with WLFS2 IEEE 1386-2001 (Air-Cooled) or VITA 20-2001 (Conduction-Cooled) Commercial/Military Level Ruggedization Vibration and Shock Resistant
Description
Up to 128 GB NAND flash memory in two (2) banks. Up to 128 GB NAND Flash Memory in Two (2) Arrays Transfer rate of up to 130 MB/s High Performance Flash Controller Low Power Consumption PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz Wind River VxWorks & Green Hills® INTEGRITY® Real Time OS Support Flash Low Level (FLL) Driver Basic Read/Write/Erase Functionality Detection & Mapping of Bad Blocks Write Protection Interleaving Support for Flash Banks Optional Flash Memory Manager (FMM) for VxWorks Full File System Read/Write Emulation Detection & Mapping of Bad Blocks Write Protection Wear Leveling Automatic Block Management Error Correction Code Parallel Access to Both Flash Banks Support for GHS INTEGRITY FFS, with WLFS2 IEEE 1386-2001 (Air-Cooled) or VITA 20-2001 (Conduction-Cooled) Commercial/Military Level Ruggedization Vibration and Shock Resistant

Suppliers

Company
Product
Description
Supplier Links
M222 High Density Solid State Flash Memory PM -  - Aitech Defense Systems, Inc.
Chatsworth, CA, USA
M222 High Density Solid State Flash Memory PM
M222 High Density Solid State Flash Memory PM
Up to 128 GB NAND flash memory in two (2) banks. Up to 128 GB NAND Flash Memory in Two (2) Arrays Transfer rate of up to 130 MB/s High Performance Flash Controller Low Power Consumption PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz Wind River VxWorks & Green Hills® INTEGRITY® Real Time OS Support Flash Low Level (FLL) Driver Basic Read/Write/Erase Functionality Detection & Mapping of Bad Blocks Write Protection Interleaving Support for Flash Banks Optional Flash Memory Manager (FMM) for VxWorks Full File System Read/Write Emulation Detection & Mapping of Bad Blocks Write Protection Wear Leveling Automatic Block Management Error Correction Code Parallel Access to Both Flash Banks Support for GHS INTEGRITY FFS, with WLFS2 IEEE 1386-2001 (Air-Cooled) or VITA 20-2001 (Conduction-Cooled) Commercial/Military Level Ruggedization Vibration and Shock Resistant

Up to 128 GB NAND flash memory in two (2) banks.

  • Up to 128 GB NAND Flash Memory in Two (2) Arrays
  • Transfer rate of up to 130 MB/s
  • High Performance Flash Controller
  • Low Power Consumption
  • PCI Rev. 2.3 Compliant Supporting 64-bit @ 66 MHz
  • Wind River VxWorks & Green Hills® INTEGRITY® Real Time OS Support
  • Flash Low Level (FLL) Driver
    • Basic Read/Write/Erase Functionality
    • Detection & Mapping of Bad Blocks
    • Write Protection
    • Interleaving Support for Flash Banks
  • Optional Flash Memory Manager (FMM) for VxWorks
    • Full File System Read/Write Emulation
    • Detection & Mapping of Bad Blocks
    • Write Protection
    • Wear Leveling
    • Automatic Block Management
    • Error Correction Code
    • Parallel Access to Both Flash Banks
  • Support for GHS INTEGRITY FFS, with WLFS2
  • IEEE 1386-2001 (Air-Cooled) or VITA 20-2001 (Conduction-Cooled)
  • Commercial/Military Level Ruggedization
  • Vibration and Shock Resistant
Supplier's Site

Technical Specifications

  Aitech Defense Systems, Inc.
Product Category Flash Memory Cards
Product Name M222 High Density Solid State Flash Memory PM
Unlock Full Specs
to access all available technical data

Similar Products

Memory Cards - 2171-CAMC-M-MS-G32-G2-ND - DigiKey
Specs
Memory Type SD™; MicroSD™
Memory Size 32 GB
View Details
POLARIS SMART Ex i memory stick - polaris-smart-ex-i-memory-stick - BARTEC
Specs
Memory Type Memory Stick™
Memory Size 8 GB
View Details
Specs
Memory Type SD™
View Details
Industrial BGA PCIe SSD, EN-26, 20 GB, 3D PSLC Flash, -40°C to +85°C - SFEN020GB2EC2TO-I-5E-22P-STD - Swissbit AG
Specs
Memory Type 3D PSLC
Memory Size 20 GB
Transfer Speed 594 MB/sec
View Details