Aishi SMD 100UF 35V Capacitor EMK1VM101E83D00R

Description
CAP ALUM 100UF 20% 35V SMD Product overview: EMK1VM101E83D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1VM101E83D00R can be used for catalog matching and distributor lookup.
Request a Quote
Description
CAP ALUM 100UF 20% 35V SMD Product overview: EMK1VM101E83D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1VM101E83D00R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100UF 35V Capacitor
58-EMK1VM101E83D00R
SMD 100UF 35V Capacitor 58-EMK1VM101E83D00R
CAP ALUM 100UF 20% 35V SMD Product overview: EMK1VM101E83D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1VM101E83D00R can be used for catalog matching and distributor lookup.

CAP ALUM 100UF 20% 35V SMD Product overview: EMK1VM101E83D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100UF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1VM101E83D00R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Electrolytic Capacitors - EMK1VM101E83D00R - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMK1VM101E83D00R
Aluminum Electrolytic Capacitors EMK1VM101E83D00R
ALUMINUM E-CAP SMT

ALUMINUM E-CAP SMT

Supplier's Site
Cap, 100Uf, 35V, Alum Elect, Smd Rohs Compliant Aishi - 54AK6065 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 35V, Alum Elect, Smd Rohs Compliant Aishi
54AK6065
Cap, 100Uf, 35V, Alum Elect, Smd Rohs Compliant Aishi 54AK6065
CAP, 100UF, 35V, ALUM ELECT, SMD ROHS COMPLIANT: YES

CAP, 100UF, 35V, ALUM ELECT, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EMK1VM101E83D00R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EMK1VM101E83D00R
Capacitors - Aluminum Electrolytic Capacitors EMK1VM101E83D00R
CAP ALUM 100UF 20% 35V SMD

CAP ALUM 100UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMK1VM101E83D00R EMK1VM101E83D00R 54AK6065 EMK1VM101E83D00R
Product Name SMD 100UF 35V Capacitor Aluminum Electrolytic Capacitors Cap, 100Uf, 35V, Alum Elect, Smd Rohs Compliant Aishi Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
WVDC 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details