CAP, 100UF, 50V, ALUM ELECT, SMD ROHS COMPLIANT: YES
CAP ALUM 100UF 20% 50V SMD
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 54AK6049 | EMK1HM101FB0D00R |
| Product Name | Cap, 100Uf, 50V, Alum Elect, Smd Rohs Compliant Aishi | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | |
| Technology | Single-Layer |