Aishi SMD 470UF 25V Capacitor EMK1EM471GB0D00R

Description
CAP ALUM 470UF 20% 25V SMD Product overview: EMK1EM471GB0D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1EM471GB0D00R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 25V SMD Product overview: EMK1EM471GB0D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1EM471GB0D00R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470UF 25V Capacitor
58-EMK1EM471GB0D00R
SMD 470UF 25V Capacitor 58-EMK1EM471GB0D00R
CAP ALUM 470UF 20% 25V SMD Product overview: EMK1EM471GB0D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1EM471GB0D00R can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 25V SMD Product overview: EMK1EM471GB0D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1EM471GB0D00R can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 470Uf, 25V, Alum Elect, Smd Rohs Compliant Aishi - 54AK6047 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Uf, 25V, Alum Elect, Smd Rohs Compliant Aishi
54AK6047
Cap, 470Uf, 25V, Alum Elect, Smd Rohs Compliant Aishi 54AK6047
CAP, 470UF, 25V, ALUM ELECT, SMD ROHS COMPLIANT: YES

CAP, 470UF, 25V, ALUM ELECT, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
EMK1EM471GB0D00R
Capacitors >> Aluminum Electrolytic Capacitors - SMD EMK1EM471GB0D00R
470uF 25V ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EMK1EM471GB0D00R - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EMK1EM471GB0D00R
Aluminum Electrolytic Capacitors EMK1EM471GB0D00R
ALUMINUM E-CAP SMT

ALUMINUM E-CAP SMT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EMK1EM471GB0D00R 54AK6047 EMK1EM471GB0D00R EMK1EM471GB0D00R
Product Name SMD 470UF 25V Capacitor Cap, 470Uf, 25V, Alum Elect, Smd Rohs Compliant Aishi Capacitors >> Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers