47uF 25V ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 25V ±20% SMD,D6.3xL8mm Aluminum Electrolytic Capacitors - SMD ROHS
CAP, 47UF, 25V, ALUM ELECT, SMD ROHS COMPLIANT: YES
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EMK1EM470E83D00R | EMK1EM470E83D00R | 54AK6046 |
| Product Name | Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - SMD | Cap, 47Uf, 25V, Alum Elect, Smd Rohs Compliant Aishi |
| Technology | Film Capacitors | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes |
| Configuration / Form Factor | Chip Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic |