CAP ALUM 220UF 20% 10V SMD Product overview: EMK1AM221E83D00R from Hunan Aihua Group (Aishi Capacitors) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EMK1AM221E83D00R can be used for catalog matching and distributor lookup.
CAP, 220UF, 10V, ALUM ELECT, SMD ROHS COMPLIANT: YES
ALUMINUM E-CAP SMT
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EMK1AM221E83D00R | 54AK6031 | EMK1AM221E83D00R |
| Product Name | SMD 220UF 10V Capacitor | Cap, 220Uf, 10V, Alum Elect, Smd Rohs Compliant Aishi | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | |
| WVDC | 10 volts | 10 volts |