Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 3222-EMA1CM101E83D00RCT-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Features | Polarized |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |