100uF 450V ±20% Plugin,D18xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 450V ±20% Plugin,D18xL35mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | EGX2WM101M35OT | EGX2WM101M35OT |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Electrolytic Capacitors | Aluminum Electrolytic |