| Airpot Corporation | |
|---|---|
| Product Category | Air Cylinders |
| Product Number | MAB9S-SF |
| Product Name | Airpel-AB® |
| Stroke | 0.3937 to 11.81 inch (10 to 300 mm) |
| Rated Load/Force | 58 lbs (26.3 kg) |
| Operating Pressure | 5 to 100 psi (3.52 to 70.38 m H2O) |
| Bore Size | 0.3661 inch (9.3 mm) |
| Operating Temperature | -4 to 194 F (-20 to 90 C) |