Airpot Corporation Dashpots 2K56

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norwalk, CT, USA
Dashpots
2K56
Dashpots 2K56
Supplier's Site
Norwalk, CT, USA
Piston-Cylinder Set
2K56
Piston-Cylinder Set 2K56
Supplier's Site

Technical Specifications

  Airpot Corporation Airpot Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2K56 2K56
Product Name Dashpots Piston-Cylinder Set
Dampening Method Air Air
Absorption / Damping Action Compression (optional feature); Extension (optional feature) Compression (optional feature); Extension (optional feature)
Cylinder Diameter 0.4000 inch (10.16 mm) 0.3110 inch (7.9 mm)
Rod Diameter 0.0580 inch (1.47 mm) 0.2200 inch (5.59 mm)
Mounting Threaded Ends Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Model DS 03-12, Oil Damper - DS-03-12 - Isotech, Inc.
Specs
Rod Diameter 0.1181 inch (3 mm)
Body Material Steel
Features Adjustable
View Details
Shock Absorbers - 2040001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.9449 inch (24 mm)
Total Energy/Cycle 88.5 In-lbs (102 kg-cm)
View Details
Adjustable Shock Absorber - FWM-4250YBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details
Heavy Duty Adjustable Shock Absorber - HDA 3.0 x 5 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details