Airpot Corporation Dashpots 2K325

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norwalk, CT, USA
Dashpots
2K325
Dashpots 2K325
Supplier's Site
Norwalk, CT, USA
Piston-Cylinder Set
2K325
Piston-Cylinder Set 2K325
Supplier's Site

Technical Specifications

  Airpot Corporation Airpot Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2K325 2K325
Product Name Dashpots Piston-Cylinder Set
Dampening Method Air Air
Absorption / Damping Action Compression (optional feature); Extension (optional feature) Compression (optional feature); Extension (optional feature)
Cylinder Diameter 1.59 inch (40.28 mm) 1.46 inch (36.98 mm)
Rod Diameter 0.2500 inch (6.35 mm) 1.28 inch (32.54 mm)
Mounting Threaded Ends Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M14-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0472 inch (1.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Shock Absorbers - 2040006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.1969 inch (5 mm)
View Details
Adjustable Shock Absorber - FWM-2016EBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 inch (20 mm)
View Details