Airpot Corporation Dashpots 2K240

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norwalk, CT, USA
Dashpots
2K240
Dashpots 2K240
Supplier's Site
Norwalk, CT, USA
Piston-Cylinder Set
2K240
Piston-Cylinder Set 2K240
Supplier's Site

Technical Specifications

  Airpot Corporation Airpot Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2K240 2K240
Product Name Dashpots Piston-Cylinder Set
Dampening Method Air Air
Absorption / Damping Action Compression (optional feature); Extension (optional feature) Compression (optional feature); Extension (optional feature)
Cylinder Diameter 1.19 inch (30.18 mm) 1.09 inch (27.64 mm)
Rod Diameter 0.1870 inch (4.75 mm) 0.9450 inch (24 mm)
Mounting Threaded Ends Other Specialized Mount
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-S-M5-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0591 inch (1.5 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PIU-3 - Links-Japan, LLC
Specs
Maximum Force (P1) 661 lbs (300 kg)
View Details
Shock Absorbers - 2753231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Operating Temperature 14 to 176 F (-10 to 80 C)
View Details
Adjustable Shock Absorber - FWM-1210MBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details