Airmar Technology Corporation ST69 Transom Mount ST69

Description
Speed and Temperature The ST69 is the ultimate, high-speed, transom-mounted sensor. The paddlewheel and housing do not project below the hull which minimizes spray and drag. And the design protects the sensor from damage by beaching, trailering, or objects in the water. Features Speed and fast-response water-temperature sensing Built-in transom-angle adjustment for quick installation and simple maintenance Patented flow channel directs water to the paddlewheel for optimal performance Square-blade paddlewheel improves linearity and is accurate throughout the speed range Paddlewheel is easily removed for cleaning or replacement Housing design allows cable to exit via the left, right, or top to ease installation Chemical and impact-resistant, plastic housing Options Speed only Pulse-division circuitry or other pulse rates Over-voltage protection (OVP)
Datasheet
Description
Speed and Temperature The ST69 is the ultimate, high-speed, transom-mounted sensor. The paddlewheel and housing do not project below the hull which minimizes spray and drag. And the design protects the sensor from damage by beaching, trailering, or objects in the water. Features Speed and fast-response water-temperature sensing Built-in transom-angle adjustment for quick installation and simple maintenance Patented flow channel directs water to the paddlewheel for optimal performance Square-blade paddlewheel improves linearity and is accurate throughout the speed range Paddlewheel is easily removed for cleaning or replacement Housing design allows cable to exit via the left, right, or top to ease installation Chemical and impact-resistant, plastic housing Options Speed only Pulse-division circuitry or other pulse rates Over-voltage protection (OVP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST69 Transom Mount - ST69 - Airmar Technology Corporation
Milford, NH, United States
ST69 Transom Mount
ST69
ST69 Transom Mount ST69
Speed and Temperature The ST69 is the ultimate, high-speed, transom-mounted sensor. The paddlewheel and housing do not project below the hull which minimizes spray and drag. And the design protects the sensor from damage by beaching, trailering, or objects in the water. Features Speed and fast-response water-temperature sensing Built-in transom-angle adjustment for quick installation and simple maintenance Patented flow channel directs water to the paddlewheel for optimal performance Square-blade paddlewheel improves linearity and is accurate throughout the speed range Paddlewheel is easily removed for cleaning or replacement Housing design allows cable to exit via the left, right, or top to ease installation Chemical and impact-resistant, plastic housing Options Speed only Pulse-division circuitry or other pulse rates Over-voltage protection (OVP)

Speed and Temperature

The ST69 is the ultimate, high-speed, transom-mounted sensor. The paddlewheel and housing do not project below the hull which minimizes spray and drag. And the design protects the sensor from damage by beaching, trailering, or objects in the water.

Features


  • Speed and fast-response water-temperature sensing
  • Built-in transom-angle adjustment for quick installation and simple maintenance
  • Patented flow channel directs water to the paddlewheel for optimal performance
  • Square-blade paddlewheel improves linearity and is accurate throughout the speed range
  • Paddlewheel is easily removed for cleaning or replacement
  • Housing design allows cable to exit via the left, right, or top to ease installation
  • Chemical and impact-resistant, plastic housing

Options

  • Speed only
  • Pulse-division circuitry or other pulse rates
  • Over-voltage protection (OVP)
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Speed Sensors
Product Number ST69
Product Name ST69 Transom Mount
Linear Speed Range 5 to 58 in/sec (7.62 to 88.39 m/min)
Unlock Full Specs
to access all available technical data