Airmar Technology Corporation ST300 Shorty™ Thru-hull ST300

Description
Speed and Temperature The ST300, speed and temperature sensor is low in price and short in size. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 75 mm (2.96"). And the P371, low-profile housing is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. The optional, P398, countersunk housing mounts flush, eliminating turbulence for more accurate speed readings. Features Speed and fast-response water-temperature sensing Can be installed in tight spaces with only 153 mm (6") of headroom Total height of housing is only 75 mm (2.96") Right-angle cable exit saves space and protects transducer if stepped on Self-closing water valve minimizes water entering the boat when the retractable insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross-flow conditions Plastic thru-hull housing is ABYC H-27 compliant Included rubber washer allows tightening of the hull nut to irregular hull surfaces Available in a plastic housing only Options Speed sensor only P398 countersunk housing which requires a special cutter to install
Datasheet
Description
Speed and Temperature The ST300, speed and temperature sensor is low in price and short in size. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 75 mm (2.96"). And the P371, low-profile housing is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. The optional, P398, countersunk housing mounts flush, eliminating turbulence for more accurate speed readings. Features Speed and fast-response water-temperature sensing Can be installed in tight spaces with only 153 mm (6") of headroom Total height of housing is only 75 mm (2.96") Right-angle cable exit saves space and protects transducer if stepped on Self-closing water valve minimizes water entering the boat when the retractable insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross-flow conditions Plastic thru-hull housing is ABYC H-27 compliant Included rubber washer allows tightening of the hull nut to irregular hull surfaces Available in a plastic housing only Options Speed sensor only P398 countersunk housing which requires a special cutter to install
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ST300 Shorty™ Thru-hull - ST300 - Airmar Technology Corporation
Milford, NH, United States
ST300 Shorty™ Thru-hull
ST300
ST300 Shorty™ Thru-hull ST300
Speed and Temperature The ST300, speed and temperature sensor is low in price and short in size. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 75 mm (2.96"). And the P371, low-profile housing is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. The optional, P398, countersunk housing mounts flush, eliminating turbulence for more accurate speed readings. Features Speed and fast-response water-temperature sensing Can be installed in tight spaces with only 153 mm (6") of headroom Total height of housing is only 75 mm (2.96") Right-angle cable exit saves space and protects transducer if stepped on Self-closing water valve minimizes water entering the boat when the retractable insert is being replaced with the blanking plug Fins on sides of paddlewheel cavity provide improved accuracy in cross-flow conditions Plastic thru-hull housing is ABYC H-27 compliant Included rubber washer allows tightening of the hull nut to irregular hull surfaces Available in a plastic housing only Options Speed sensor only P398 countersunk housing which requires a special cutter to install

Speed and Temperature

The ST300, speed and temperature sensor is low in price and short in size. As part of our Shorty™ Series, it is designed for boats with limited headroom. The total height of housing is only 75 mm (2.96"). And the P371, low-profile housing is nearly flush and minimizes drag with only 5 mm (3/16") extending outside of the hull. The optional, P398, countersunk housing mounts flush, eliminating turbulence for more accurate speed readings.

Features


  • Speed and fast-response water-temperature sensing
  • Can be installed in tight spaces with only 153 mm (6") of headroom
  • Total height of housing is only 75 mm (2.96")
  • Right-angle cable exit saves space and protects transducer if stepped on
  • Self-closing water valve minimizes water entering the boat when the retractable insert is being replaced with the blanking plug
  • Fins on sides of paddlewheel cavity provide improved accuracy in cross-flow conditions
  • Plastic thru-hull housing is ABYC H-27 compliant
  • Included rubber washer allows tightening of the hull nut to irregular hull surfaces
  • Available in a plastic housing only

Options

  • Speed sensor only
  • P398 countersunk housing which requires a special cutter to install
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Speed Sensors
Product Number ST300
Product Name ST300 Shorty™ Thru-hull
Linear Speed Range 0.1000 to 46 in/sec (0.1524 to 70.1 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
evaluation unit for monitoring and converting frequency signals - DW3003 - ifm efector inc.
Specs
Body Shape Cylindrical
Rotary Speed Range 6 to 600000 rpm
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details