Airmar Technology Corporation DX900+ Multilog Smart™ Electromagnetic DST Sensor, Plastic Thru-hull DX900P-2000

Description
Electromagnetic Speed Say goodbye to the paddlewheel and hello to Smart™ Sensor technology. The DX900+ uses electromagnetic technology to accurately measure dual-axis speed through water plus immediately calculate leeway travel. Paddlewheels need cleaning and only measure speed longitudinally. The DX900+ measures water flow in 360° and will immediately deliver the leeway data to your instrument. There are no moving parts to clean or maintain. Performance sailors, racers, or long-distance cruisers will immediately see the benefits of the accuracy and reliability of the DX900+. Note: This product is no longer available as a Depth/Speed/Temperat ure sensor. It is still available as a Speed/Temperature sensor. Features Electromagnetic dual-axis speed, depth, and water temperature with no moving parts (speed and water temperature only version also available) Measures transverse and longitudinal speed that instantaneously calculates leeway angle and speed-through-water with no latency Connects and shares data wirelessly with AIRMAR’s CAST™ app. Perfect for displaying performance data on phone or tablets, plus makes calibration fast and easy. Outputs heel and trim The sensing pins in contact with the water are made from very high-quality alloy, allowing very stable measurements and high resistance to corrosion. (Do not use any bottom paint on exposed sensing pins.) Thru-hull, low-profile plastic housing with water valve Retractable insert for safe storage Also available in a stainless steel (SS617V) housing Retrofits to existing P617V housing NMEA 2000® certified cable
Datasheet
Description
Electromagnetic Speed Say goodbye to the paddlewheel and hello to Smart™ Sensor technology. The DX900+ uses electromagnetic technology to accurately measure dual-axis speed through water plus immediately calculate leeway travel. Paddlewheels need cleaning and only measure speed longitudinally. The DX900+ measures water flow in 360° and will immediately deliver the leeway data to your instrument. There are no moving parts to clean or maintain. Performance sailors, racers, or long-distance cruisers will immediately see the benefits of the accuracy and reliability of the DX900+. Note: This product is no longer available as a Depth/Speed/Temperat ure sensor. It is still available as a Speed/Temperature sensor. Features Electromagnetic dual-axis speed, depth, and water temperature with no moving parts (speed and water temperature only version also available) Measures transverse and longitudinal speed that instantaneously calculates leeway angle and speed-through-water with no latency Connects and shares data wirelessly with AIRMAR’s CAST™ app. Perfect for displaying performance data on phone or tablets, plus makes calibration fast and easy. Outputs heel and trim The sensing pins in contact with the water are made from very high-quality alloy, allowing very stable measurements and high resistance to corrosion. (Do not use any bottom paint on exposed sensing pins.) Thru-hull, low-profile plastic housing with water valve Retractable insert for safe storage Also available in a stainless steel (SS617V) housing Retrofits to existing P617V housing NMEA 2000® certified cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DX900+ Multilog Smart™ Electromagnetic DST Sensor, Plastic Thru-hull - DX900P-2000 - Airmar Technology Corporation
Milford, NH, United States
DX900+ Multilog Smart™ Electromagnetic DST Sensor, Plastic Thru-hull
DX900P-2000
DX900+ Multilog Smart™ Electromagnetic DST Sensor, Plastic Thru-hull DX900P-2000
Electromagnetic Speed Say goodbye to the paddlewheel and hello to Smart™ Sensor technology. The DX900+ uses electromagnetic technology to accurately measure dual-axis speed through water plus immediately calculate leeway travel. Paddlewheels need cleaning and only measure speed longitudinally. The DX900+ measures water flow in 360° and will immediately deliver the leeway data to your instrument. There are no moving parts to clean or maintain. Performance sailors, racers, or long-distance cruisers will immediately see the benefits of the accuracy and reliability of the DX900+. Note: This product is no longer available as a Depth/Speed/Temperat ure sensor. It is still available as a Speed/Temperature sensor. Features Electromagnetic dual-axis speed, depth, and water temperature with no moving parts (speed and water temperature only version also available) Measures transverse and longitudinal speed that instantaneously calculates leeway angle and speed-through-water with no latency Connects and shares data wirelessly with AIRMAR’s CAST™ app. Perfect for displaying performance data on phone or tablets, plus makes calibration fast and easy. Outputs heel and trim The sensing pins in contact with the water are made from very high-quality alloy, allowing very stable measurements and high resistance to corrosion. (Do not use any bottom paint on exposed sensing pins.) Thru-hull, low-profile plastic housing with water valve Retractable insert for safe storage Also available in a stainless steel (SS617V) housing Retrofits to existing P617V housing NMEA 2000® certified cable

Electromagnetic Speed

Say goodbye to the paddlewheel and hello to Smart™ Sensor technology. The DX900+ uses electromagnetic technology to accurately measure dual-axis speed through water plus immediately calculate leeway travel. Paddlewheels need cleaning and only measure speed longitudinally. The DX900+ measures water flow in 360° and will immediately deliver the leeway data to your instrument. There are no moving parts to clean or maintain. Performance sailors, racers, or long-distance cruisers will immediately see the benefits of the accuracy and reliability of the DX900+.

Note: This product is no longer available as a Depth/Speed/Temperature sensor. It is still available as a Speed/Temperature sensor.

Features


  • Electromagnetic dual-axis speed, depth, and water temperature with no moving parts (speed and water temperature only version also available)
  • Measures transverse and longitudinal speed that instantaneously calculates leeway angle and speed-through-water with no latency
  • Connects and shares data wirelessly with AIRMAR’s CAST™ app. Perfect for displaying performance data on phone or tablets, plus makes calibration fast and easy.
  • Outputs heel and trim
  • The sensing pins in contact with the water are made from very high-quality alloy, allowing very stable measurements and high resistance to corrosion. (Do not use any bottom paint on exposed sensing pins.)
  • Thru-hull, low-profile plastic housing with water valve
  • Retractable insert for safe storage
  • Also available in a stainless steel (SS617V) housing
  • Retrofits to existing P617V housing
  • NMEA 2000® certified cable
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Speed Sensors
Product Number DX900P-2000
Product Name DX900+ Multilog Smart™ Electromagnetic DST Sensor, Plastic Thru-hull
Sensor Technology Magnetoresistive
Unlock Full Specs
to access all available technical data

Similar Products

GHU9 Overspeed Speed Switch -  - Sensata Technologies
Sensata Technologies
Specs
Rotary Speed Range 800 to 4000 rpm
Operating Temperature -22 to 266 F (-30 to 130 C)
View Details
2-Wire Motorbike Speed Sensor IC - A17201LUBATN-I1 - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect
View Details
Speed monitor ifm efector DD0203 - D200/FR1A 110-240VAC 24VDC -  - Automation24, Inc.
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
Output Switched / Alarm
View Details